Search
Filters

BSC093N15NS5ATMA1

Part No : BSC093N15NS5ATMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 87A TDSON-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,050 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 87A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Gate-Source Threshold Voltage 4.6V @ 107μA
Max Gate Charge 40.7nC @ 10V
Max Input Capacitance 3230pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 139W (Tc)
Maximum Rds On at Id,Vgs 9.3 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TDSON-8
Dimension 8-PowerTDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1024347-BSC093N15NS5ATMA1
BSC093N15NS5ATMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TDSON-8 SMD (SMT) package. The features include 150V drain-source breakdown voltage, 87A (Tc) continuous drain current at 25°C ,4.6V @ 107μA gate-source threshold voltage. BSC093N15NS5ATMA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 87A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Gate-Source Threshold Voltage 4.6V @ 107μA
Max Gate Charge 40.7nC @ 10V
Max Input Capacitance 3230pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 139W (Tc)
Maximum Rds On at Id,Vgs 9.3 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TDSON-8
Dimension 8-PowerTDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1024347-BSC093N15NS5ATMA1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSC093N15NS5ATMA1
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
BSC093N15NS5ATMA1 Price

BSC093N15NS5ATMA1 Datasheet
BSC093N15NS5ATMA1 Application

BSC093N15NS5ATMA1 Replacement
BSC093N15NS5ATMA1 Pdf

BSC093N15NS5ATMA1 Pinout
BSC093N15NS5ATMA1 Image

BSC093N15NS5ATMA1 Picture
BSC093N15NS5ATMA1 In Stock

BSC093N15NS5ATMA1 Distributor
BSC093N15NS5ATMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PROSLIC® PROGRAMMABLE CMOS SLIC WITH RINGING/BATTERY VOLTAGE GENERATION
382
Surface Mount TRANSZORB® Transient Voltage Suppressors
69
16-Bit Delta-Sigma 192 ks/s Analog-to-Digital Converters
94
IC TERM SCSI LVD/SE ULT3 28TSSOP
1250
IC REG LDO 2.5V 0.5A DDPAK
42
IC REG LINEAR 2.85V 0.3A SOT23-5
200