Search
Filters

BSD235CH6327XTSA1

Part No : BSD235CH6327XTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 20V SOT363
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
345+
$0.147
$50.715
810+
$0.124
$100.440
1,240+
$0.121
$150.040
1,710+
$0.117
$200.070
2,215+
$0.113
$250.295
2,945+
$0.102
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 950mA, 530mA
Maximum Rds On at Id,Vgs 350 mOhm @ 950mA, 4.5V
Gate-Source Threshold Voltage 1.2V @ 1.6μA
Max Gate Charge 0.34nC @ 4.5V
Max Input Capacitance 47pF @ 10V
Maximum Power Dissipation 500mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT363-6
Win Source Part Number 1024361-BSD235CH6327XTSA1
Is this a common-used part? Yes
Popularity High
Fake Threat 69 pct.
Supply and Demand Status Limited
BSD235CH6327XTSA1, produced by Infineon Technologies, is a transistor in PG-SOT363-6 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 950mA, 530mA continuous drain current at 25°C ,1.2V @ 1.6μA gate-source threshold voltage. BSD235CH6327XTSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 950mA, 530mA
Maximum Rds On at Id,Vgs 350 mOhm @ 950mA, 4.5V
Gate-Source Threshold Voltage 1.2V @ 1.6μA
Max Gate Charge 0.34nC @ 4.5V
Max Input Capacitance 47pF @ 10V
Maximum Power Dissipation 500mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT363-6
Win Source Part Number 1024361-BSD235CH6327XTSA1
Is this a common-used part? Yes
Popularity High
Fake Threat 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSD235CH6327XTSA1
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
BSD235CH6327XTSA1 Price

BSD235CH6327XTSA1 Datasheet
BSD235CH6327XTSA1 Application

BSD235CH6327XTSA1 Replacement
BSD235CH6327XTSA1 Pdf

BSD235CH6327XTSA1 Pinout
BSD235CH6327XTSA1 Image

BSD235CH6327XTSA1 Picture
BSD235CH6327XTSA1 In Stock

BSD235CH6327XTSA1 Distributor
BSD235CH6327XTSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 434VWM 698VC SMB
10945
TVS DIODE 100VWM 212VC SMA
7500
NOR FLASH 16MX16 PLASTIC PBF TBG
75
Circuit protection elements
536
IC TIME OF DAY SMART V 18SOIC
186