Search
Filters

BSL316CH6327XTSA1

Part No : BSL316CH6327XTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 30V 1.4A/1.5A TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 1024398-BSL316CH6327XTSA1
Case / Package PG-TSOP6-6
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 500mW
Max Input Capacitance 282pF @ 15V
Max Gate Charge 0.6nC @ 5V
Gate-Source Threshold Voltage 2V @ 3.7μA
Maximum Rds On at Id,Vgs 160 mOhm @ 1.4A, 10V
Continuous Drain Current at 25°C 1.4A, 1.5A
Drain-Source Breakdown Voltage 30V
FET Feature Logic Level Gate, 4.5V Drive
FET Type N and P-Channel Complementary
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
BSL316CH6327XTSA1, produced by Infineon Technologies, is a transistor in PG-TSOP6-6 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 1.4A, 1.5A continuous drain current at 25°C ,2V @ 3.7μA gate-source threshold voltage. BSL316CH6327XTSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 1024398-BSL316CH6327XTSA1
Case / Package PG-TSOP6-6
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 500mW
Max Input Capacitance 282pF @ 15V
Max Gate Charge 0.6nC @ 5V
Gate-Source Threshold Voltage 2V @ 3.7μA
Maximum Rds On at Id,Vgs 160 mOhm @ 1.4A, 10V
Continuous Drain Current at 25°C 1.4A, 1.5A
Drain-Source Breakdown Voltage 30V
FET Feature Logic Level Gate, 4.5V Drive
FET Type N and P-Channel Complementary
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSL316CH6327XTSA1
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
BSL316CH6327XTSA1 Price

BSL316CH6327XTSA1 Datasheet
BSL316CH6327XTSA1 Application

BSL316CH6327XTSA1 Replacement
BSL316CH6327XTSA1 Pdf

BSL316CH6327XTSA1 Pinout
BSL316CH6327XTSA1 Image

BSL316CH6327XTSA1 Picture
BSL316CH6327XTSA1 In Stock

BSL316CH6327XTSA1 Distributor
BSL316CH6327XTSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Product Scout Automotive
501
TRANS NPN DARL 120V 4A
17
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
16
PTC THERMISTOR T 1510-A 120-A 62
69
Low Output Voltage, Ultra−Fast 1.0 A Low Dropout Linear Regulator with Enable
4
FIXED IND 12NH 190MA 680 MOHM
7993
IC CURRENT MONITOR 1% SC70-6
1000
SUPER LOW NOISE InGaAs HEMT
421

Top Sellers