Search
Filters

BSP317PL6327HTSA1

Part No : BSP317PL6327HTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 250V 0.43A SOT-223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,663 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 430mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 370μA
Max Gate Charge 15.1nC @ 10V
Max Input Capacitance 262pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 4 Ohm @ 430mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Dimension TO-261-4, TO-261AA
Win Source Part Number 1024445-BSP317PL6327HTSA1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
BSP317PL6327HTSA1, produced by Infineon Technologies, is a P-Channel MOSFET transistor in PG-SOT223-4 SMD (SMT) package. The features include 250V drain-source breakdown voltage, 430mA (Ta) continuous drain current at 25°C ,2V @ 370μA gate-source threshold voltage. BSP317PL6327HTSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 430mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 370μA
Max Gate Charge 15.1nC @ 10V
Max Input Capacitance 262pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 4 Ohm @ 430mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Dimension TO-261-4, TO-261AA
Win Source Part Number 1024445-BSP317PL6327HTSA1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSP317PL6327HTSA1
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
BSP317PL6327HTSA1 Price

BSP317PL6327HTSA1 Datasheet
BSP317PL6327HTSA1 Application

BSP317PL6327HTSA1 Replacement
BSP317PL6327HTSA1 Pdf

BSP317PL6327HTSA1 Pinout
BSP317PL6327HTSA1 Image

BSP317PL6327HTSA1 Picture
BSP317PL6327HTSA1 In Stock

BSP317PL6327HTSA1 Distributor
BSP317PL6327HTSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 3A TO220AB
31
IC VREF SERIES 1.8V SOT23-5
16
LED BLUE/RED DIFFUSED 0605 SMD
179
SILICON 400 mW ZENER DIODES
1
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V SOT23-3
3
TELECOMMUNICATIONS PRODUCTS
21
IC MCU 8BIT 4KB OTP 20SO
231

Top Sellers