Search
Filters

BSP60H6327XTSA1

Part No :
BSP60H6327XTSA1
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP DARL 45V 1A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity PNP - Darlington
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 1.8V @ 1mA, 1A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 2000 @ 500mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Win Source Part Number 1024456-BSP60H6327XTSA1
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The BSP60H6327XTSA1 from Infineon Technologies is PNP - Darlington Transistors(BJT) - Single device , available on PG-SOT223-4 Reel - TR, with 2000 @ 500mA, 10V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 1.8V @ 1mA, 1A, 1A and 1.5W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity PNP - Darlington
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 1.8V @ 1mA, 1A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 2000 @ 500mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Win Source Part Number 1024456-BSP60H6327XTSA1
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSP60H6327XTSA1
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
BSP60H6327XTSA1 Price

BSP60H6327XTSA1 Datasheet
BSP60H6327XTSA1 Application

BSP60H6327XTSA1 Replacement
BSP60H6327XTSA1 Pdf

BSP60H6327XTSA1 Pinout
BSP60H6327XTSA1 Image

BSP60H6327XTSA1 Picture
BSP60H6327XTSA1 In Stock

BSP60H6327XTSA1 Distributor
BSP60H6327XTSA1 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
16 A Three-quadrant triacs, insulated, high commutation, high temperature
4
SURFACE MOUNT SILICON RECTIFIER DIODES
6000
DIODE GEN PURP 400V 1A PMDS
480
IC VOLT DETEC CMOS 2.1V SOT89-3
1200
FUSE BOARD MNT 350MA 125VAC RAD
177
MOSFET N-CH 30V 12A PWRDI3333-8
800
Very High Sensitivity, 50 mW (nominal operating) Rely with LT style pin layout | RELAY GEN PURPOSE DPDT 1A 12VDC
3
CONN MOD JACK 8P8C R/A SHIELDED
1

Top Sellers