Search
Filters

BSS138WH6327XTSA1

Part No : BSS138WH6327XTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 280MA SOT-323
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
705+
€0.068
€48.203
1,670+
€0.058
€96.493
2,590+
€0.056
€144.662
3,510+
€0.055
€192.667
4,550+
€0.053
€240.991
6,125+
€0.047
€289.020
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,950 pieces can ship immediately
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 280mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.4V @ 26μA
Max Gate Charge 1.5nC @ 10V
Max Input Capacitance 43pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Dimension SC-70, SOT-323
Win Source Part Number 1024501-BSS138WH6327XTSA1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
BSS138WH6327XTSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-SOT323-3 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 280mA (Ta) continuous drain current at 25°C ,1.4V @ 26μA gate-source threshold voltage. BSS138WH6327XTSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 280mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.4V @ 26μA
Max Gate Charge 1.5nC @ 10V
Max Input Capacitance 43pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Dimension SC-70, SOT-323
Win Source Part Number 1024501-BSS138WH6327XTSA1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSS138WH6327XTSA1
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
BSS138WH6327XTSA1 Price

BSS138WH6327XTSA1 Datasheet
BSS138WH6327XTSA1 Application

BSS138WH6327XTSA1 Replacement
BSS138WH6327XTSA1 Pdf

BSS138WH6327XTSA1 Pinout
BSS138WH6327XTSA1 Image

BSS138WH6327XTSA1 Picture
BSS138WH6327XTSA1 In Stock

BSS138WH6327XTSA1 Distributor
BSS138WH6327XTSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
132
QUAD DIFFERENTIAL COMPARATORS
103
IC OVER/UNDER VOLT PROTECT 6UPAK
150

Top Sellers