Search
Filters

BTN8982TAAUMA1

IC MOTOR DRIVER PAR TO263-7
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
10+
$7.133
$71.330
20+
$5.631
$112.620
60+
$5.068
$304.080
Availability: 680 In Stock
This product has a minimum quantity of 10
Infineon Technologies BTN8982TAAUMA1 is available at WIN SOURCE. Please review product page below for detailed information, including BTN8982TAAUMA1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BTN8982TAAUMA1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series NovalithIC
Packaging Reel package
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 4.7 mOhm LS, 5.3 mOhm HS
Output Current per Channel 50A
Current - Peak Output 117A
Operating Supply Voltage 5.5 V ~ 40 V
Voltage - Load 5.5 V ~ 40 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Latch Function, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package PG-TO263-7
Win Source Part Number 770576-BTN8982TAAUMA1
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
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series NovalithIC
Packaging Reel package
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology DMOS
Rds On (Typ) 4.7 mOhm LS, 5.3 mOhm HS
Output Current per Channel 50A
Current - Peak Output 117A
Operating Supply Voltage 5.5 V ~ 40 V
Voltage - Load 5.5 V ~ 40 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Latch Function, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package PG-TO263-7
Win Source Part Number 770576-BTN8982TAAUMA1
Storage Condition Dry storage cabinet & Humidity protection package
BTN8982TAAUMA1 Price

BTN8982TAAUMA1 Datasheet
BTN8982TAAUMA1 Application

BTN8982TAAUMA1 Replacement
BTN8982TAAUMA1 Pdf

BTN8982TAAUMA1 Pinout
BTN8982TAAUMA1 Image

BTN8982TAAUMA1 Picture
BTN8982TAAUMA1 In Stock

BTN8982TAAUMA1 Distributor
BTN8982TAAUMA1 PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
3-pin Negative Output Voltage Regulators 1A Type
50
IC MPU SUPERVISOR SC70-3
32500
CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
25
Chip Inductor (Chip Coil) for High Frequency Vertical Wire Wound Ferrite Type
1200
TVS DIODE 6VWM 10.3VC SMB
13500
IC MCU 8BIT 2KB FLASH 32VQFN
14968
IC DAA W/HALF-WAVE RING 32-SOIC
1656