Search
Filters

BTS121AE3045ANTMA1

Part No : BTS121AE3045ANTMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N CH 100V 22A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,464 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 95W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 9.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-220AB
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1024854-BTS121AE3045ANTMA1
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
BTS121AE3045ANTMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB SMD (SMT) package. The features include 100V drain-source breakdown voltage, 22A (Tc) continuous drain current at 25°C ,2.5V @ 1mA gate-source threshold voltage. BTS121AE3045ANTMA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 95W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 9.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-220AB
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1024854-BTS121AE3045ANTMA1
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS121AE3045ANTMA1
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
BTS121AE3045ANTMA1 Price

BTS121AE3045ANTMA1 Datasheet
BTS121AE3045ANTMA1 Application

BTS121AE3045ANTMA1 Replacement
BTS121AE3045ANTMA1 Pdf

BTS121AE3045ANTMA1 Pinout
BTS121AE3045ANTMA1 Image

BTS121AE3045ANTMA1 Picture
BTS121AE3045ANTMA1 In Stock

BTS121AE3045ANTMA1 Distributor
BTS121AE3045ANTMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RISC Microprocessor Hardware Specifications Addendum
3
Quad Line Receiver
10
IC REG QUAD BUCK 38MLPQ
100
3-Phase BLDC Motor Driver
199
Tx - Rx iPAC- FEM for Dual-Band GSM/GPRS (880 - 915 MHz), (1710 - 1785 MHz)

Top Sellers