Search
Filters

BTS432E2E3043

Part No : BTS432E2E3043
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH PWR HISIDE TO-220AB-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 42 V
Supply Voltage - Operating Not Required
Current - Output (Max) 9A
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P-TO220-5
Win Source Part Number 1024887-BTS432E2E3043
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The BTS432E2E3043 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in P-TO220-5 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 9A of continuous load current,with wide input voltage operation from 4.5 V to 42 V and 30 mOhm RDS(on) Typ.The BTS432E2E3043 offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 42 V
Supply Voltage - Operating Not Required
Current - Output (Max) 9A
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P-TO220-5
Win Source Part Number 1024887-BTS432E2E3043
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS432E2E3043
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
BTS432E2E3043 Price

BTS432E2E3043 Datasheet
BTS432E2E3043 Application

BTS432E2E3043 Replacement
BTS432E2E3043 Pdf

BTS432E2E3043 Pinout
BTS432E2E3043 Image

BTS432E2E3043 Picture
BTS432E2E3043 In Stock

BTS432E2E3043 Distributor
BTS432E2E3043 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC OPAMP STD GRD SENSE 14SOP
547
IC DRAM 256M PARALLEL 90TFBGA
14
IC DAC 12BIT VOUT TSOT23-8
29
IC AMP LIMIT CML TTL LOS 16MLF
291
IC MCU 8BIT 8KB FLASH 40DIP
5
Schottky Barrier Diode
300
IC BUS-INTERFACE LATCH 56-TSSOP
185

Top Sellers