Search
Filters

BTS7710GNUMA1

Part No : BTS7710GNUMA1
Manufacturer : Infineon Technologies
Catalog : PMIC - Full,Half - Bridge Drivers
Description : IC BRIDGE DRIVER PAR 28DSO / Quad DMOS Switch Driver Automotive 28-Pin DSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BTS 7710
Introduction Date January 30, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
BTM7710G;  BTM7710GZT; BTM7710GXT; BTM7710GXUMA1;  
Popularity Medium
Win Source Part Number 770605-BTS7710GNUMA1
Manufacturer Package P-DSO-28-14
Package 28-SOIC (0.295", 7.50mm Width)
Mounting SMD
Fault Protection Over Temperature, Short Circuit, UVLO
Features Status Flag
Operating Temperature Range -40°C ~ 150°C (TJ)
Voltage - Load 1.8 V ~ 42 V
Operating Supply Voltage 1.8 V ~ 42 V
Current - Peak Output 15A
Rds On (Typ) 40 mOhm LS, 70 mOhm HS
Technology DMOS
Load Type Inductive
Interface Logic
Applications DC Motors, General Purpose
Output Configuration Half Bridge (2)
Part Status Obsolete(EOL)
Packaging Reel package
Series TrilithIC
Manufacturer Infineon Technologies
Categories Integrated Circuits (ICs)
Infineon Technologies BTS7710GNUMA1 is available at WIN SOURCE. Please review product page below for detailed information, including BTS7710GNUMA1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BTS7710GNUMA1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BTS 7710
Introduction Date January 30, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
BTM7710G;  BTM7710GZT; BTM7710GXT; BTM7710GXUMA1;  
Popularity Medium
Win Source Part Number 770605-BTS7710GNUMA1
Manufacturer Package P-DSO-28-14
Package 28-SOIC (0.295", 7.50mm Width)
Mounting SMD
Fault Protection Over Temperature, Short Circuit, UVLO
Features Status Flag
Operating Temperature Range -40°C ~ 150°C (TJ)
Voltage - Load 1.8 V ~ 42 V
Operating Supply Voltage 1.8 V ~ 42 V
Current - Peak Output 15A
Rds On (Typ) 40 mOhm LS, 70 mOhm HS
Technology DMOS
Load Type Inductive
Interface Logic
Applications DC Motors, General Purpose
Output Configuration Half Bridge (2)
Part Status Obsolete(EOL)
Packaging Reel package
Series TrilithIC
Manufacturer Infineon Technologies
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS7710GNUMA1
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
BTS7710GNUMA1 Price

BTS7710GNUMA1 Datasheet
BTS7710GNUMA1 Application

BTS7710GNUMA1 Replacement
BTS7710GNUMA1 Pdf

BTS7710GNUMA1 Pinout
BTS7710GNUMA1 Image

BTS7710GNUMA1 Picture
BTS7710GNUMA1 In Stock

BTS7710GNUMA1 Distributor
BTS7710GNUMA1 PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
N-Channel Advanced Power MOSFET
1555
TRANS NPN 80V 6A TO3PF
208
IC TXRX RS485/422 8-SOIC
87
IC OPAMP TRANSIMP 2MHZ 14SOIC
214
IC REG LDO FIX/ADJ 2A 16QFN
1000
DIODE GEN PURP 50V 300MA SOD80
6000
i.MX 6Dual/6Quad Automotive and Infotainment Applications Processors | IC MPU I.MX6D 1.0GHZ 624FCBGA
25
DIODE ARRAY SCHOTTKY 40V SOT23-3
2652

Top Sellers