Search
Filters

BTS7750GNUMA1

Part No : BTS7750GNUMA1
Manufacturer : Infineon Technologies
Catalog : PMIC - Full,Half - Bridge Drivers
Description : IC SW TRILITHIC 115MOHM PDSO28 / Quad DMOS Switch Driver Automotive 28-Pin DSO
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Family Name BTS 7750
Introduction Date February 05, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Popularity Medium
Win Source Part Number 770607-BTS7750GNUMA1
Manufacturer Package P-DSO-28
Package 28-SOIC (0.295", 7.50mm Width)
Mounting SMD
Fault Protection ESD, Over Temperature, Short Circuit, UVLO
Features Status Flag
Operating Temperature Range -40°C ~ 150°C (TJ)
Voltage - Load 1.8 V ~ 42 V
Operating Supply Voltage 1.8 V ~ 42 V
Current - Peak Output 12A
Rds On (Typ) 45 mOhm LS, 70 mOhm HS
Technology DMOS
Load Type Inductive
Interface Logic
Applications DC Motors, General Purpose
Output Configuration Half Bridge (2)
Part Status Obsolete(EOL)
Packaging Reel package
Series TrilithIC
Manufacturer Infineon Technologies
Categories Integrated Circuits (ICs)
Infineon Technologies BTS7750GNUMA1 is available at WIN SOURCE. Please review product page below for detailed information, including BTS7750GNUMA1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BTS7750GNUMA1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Family Name BTS 7750
Introduction Date February 05, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Popularity Medium
Win Source Part Number 770607-BTS7750GNUMA1
Manufacturer Package P-DSO-28
Package 28-SOIC (0.295", 7.50mm Width)
Mounting SMD
Fault Protection ESD, Over Temperature, Short Circuit, UVLO
Features Status Flag
Operating Temperature Range -40°C ~ 150°C (TJ)
Voltage - Load 1.8 V ~ 42 V
Operating Supply Voltage 1.8 V ~ 42 V
Current - Peak Output 12A
Rds On (Typ) 45 mOhm LS, 70 mOhm HS
Technology DMOS
Load Type Inductive
Interface Logic
Applications DC Motors, General Purpose
Output Configuration Half Bridge (2)
Part Status Obsolete(EOL)
Packaging Reel package
Series TrilithIC
Manufacturer Infineon Technologies
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS7750GNUMA1
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
BTS7750GNUMA1 Price

BTS7750GNUMA1 Datasheet
BTS7750GNUMA1 Application

BTS7750GNUMA1 Replacement
BTS7750GNUMA1 Pdf

BTS7750GNUMA1 Pinout
BTS7750GNUMA1 Image

BTS7750GNUMA1 Picture
BTS7750GNUMA1 In Stock

BTS7750GNUMA1 Distributor
BTS7750GNUMA1 PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 35V 20A TO220AC
340
IC REG BUCK ADJ 0.5A 12MLPQ
1.5 A, 260 kHz, Low Voltage Buck Regulator with Synchronization Capability
87
IC EEPROM 1KBIT 400KHZ 8DIP
284
RCVR FSK/FM/ASK 32-QFN
300

Top Sellers