Search
Filters

IP2005ATRPBF

Part No : IP2005ATRPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 40A SYNC LGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,452 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 40A
Frequency - Switching 250kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LGA (7.7x7.7)
Win Source Part Number 1045619-IP2005ATRPBF
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS62120DCNT;  iP2005CPbF;   MAX758AMJA; iP2005ATRPbF;  
The IP2005ATRPBF is manufactured by Infineon Technologies, which is available in LGA (7.7x7.7), with the function of Step-Down. The part operates from 6.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 250kHz to 1.5MHz switching frequency, which is capable of supplying 40A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 40A
Frequency - Switching 250kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LGA (7.7x7.7)
Win Source Part Number 1045619-IP2005ATRPBF
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS62120DCNT;  iP2005CPbF;   MAX758AMJA; iP2005ATRPbF;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IP2005ATRPBF
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
IP2005ATRPBF Price

IP2005ATRPBF Datasheet
IP2005ATRPBF Application

IP2005ATRPBF Replacement
IP2005ATRPBF Pdf

IP2005ATRPBF Pinout
IP2005ATRPBF Image

IP2005ATRPBF Picture
IP2005ATRPBF In Stock

IP2005ATRPBF Distributor
IP2005ATRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC OPAMP CFA 2GHZ 8SOIC
996
DI CMOS ANALOG SWITCHES WITH DATA LATCHES
12
IC RF TXRX+MCU ISM / SOC MSP430 64-Pin VQFN EP T/R
25
IC CTLR HOT SWAP 5A 16-DFN
190
IC MPU SUPERVISORY 2.93V SOT23
2770
High Voltage Schottky Rectifiers
5
LED GREEN CLEAR 1210 SMD
160

Top Sellers