Search
Filters

IPB08CNE8N G

Part No : IPB08CNE8N G
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 85V 95A TO263-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1045768-IPB08CNE8N G
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package PG-TO263-2
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 8.2 mOhm @ 95A, 10V
Power Dissipation (Max) 167W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 6690pF @ 40V
Max Gate Charge 99nC @ 10V
Gate-Source Threshold Voltage 4V @ 130μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 95A (Tc)
Drain-Source Breakdown Voltage 85V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
IPB08CNE8N G, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-2 SMD (SMT) package. The features include 85V drain-source breakdown voltage, 95A (Tc) continuous drain current at 25°C ,4V @ 130μA gate-source threshold voltage. IPB08CNE8N G is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1045768-IPB08CNE8N G
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package PG-TO263-2
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 8.2 mOhm @ 95A, 10V
Power Dissipation (Max) 167W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 6690pF @ 40V
Max Gate Charge 99nC @ 10V
Gate-Source Threshold Voltage 4V @ 130μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 95A (Tc)
Drain-Source Breakdown Voltage 85V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPB08CNE8N G
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
IPB08CNE8N G Price

IPB08CNE8N G Datasheet
IPB08CNE8N G Application

IPB08CNE8N G Replacement
IPB08CNE8N G Pdf

IPB08CNE8N G Pinout
IPB08CNE8N G Image

IPB08CNE8N G Picture
IPB08CNE8N G In Stock

IPB08CNE8N G Distributor
IPB08CNE8N G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC AMP VIDEO HI CUR 6-UDFN
99
IC FPGA 176 I/O 256FBGA
30
IC AUD AMP DGTL 20W 32HTSSOP
215
PRODUCT SPECIFICATION
164
IC ADC 12BIT TOUCHSCREEN 16LFCSP
28
MOSFET N-CH 150V 24A DPAK
4
MOSFET N-CH 100V 10A 5X6 PQFN
11

Top Sellers