Search
Filters

IPB120N04S3-02

Part No :
IPB120N04S3-02
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V 120A TO263-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 230μA
Max Gate Charge 210nC @ 10V
Max Input Capacitance 14300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1045778-IPB120N04S3-02
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
IPB120N04S3-02, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-2 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 120A (Tc) continuous drain current at 25°C ,4V @ 230μA gate-source threshold voltage. IPB120N04S3-02 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 230μA
Max Gate Charge 210nC @ 10V
Max Input Capacitance 14300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2 mOhm @ 80A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1045778-IPB120N04S3-02
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPB120N04S3-02
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
IPB120N04S3-02 Price

IPB120N04S3-02 Datasheet
IPB120N04S3-02 Application

IPB120N04S3-02 Replacement
IPB120N04S3-02 Pdf

IPB120N04S3-02 Pinout
IPB120N04S3-02 Image

IPB120N04S3-02 Picture
IPB120N04S3-02 In Stock

IPB120N04S3-02 Distributor
IPB120N04S3-02 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR 125MA 16QFN
5
IC LED DRIVER RGLTR DIM 10DFN
674
DIODE, FAST, 0.5A, 200V, 150NS,
1500
IC AMP AUDIO PWR 2.6W AB 28TQFN
165
CAP CER 0.22UF 25V X7R 1206
538
IC BUFF/DVR HEX N-INV 14SSOP
14
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
264
IC SHIFT REGISTER 8BIT 16DIP
537
CAP TANT 220UF 10V 10% 2917
184

Top Sellers