Search
Filters

IPD64CN10N G

Part No :
IPD64CN10N G
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 17A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,001 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 20μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 569pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 44W (Tc)
Maximum Rds On at Id,Vgs 64 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1006680-IPD64CN10N G
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
IPD64CN10N G, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO252-3 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,4V @ 20μA gate-source threshold voltage. IPD64CN10N G is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 20μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 569pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 44W (Tc)
Maximum Rds On at Id,Vgs 64 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1006680-IPD64CN10N G
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPD64CN10N G
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
IPD64CN10N G Price

IPD64CN10N G Datasheet
IPD64CN10N G Application

IPD64CN10N G Replacement
IPD64CN10N G Pdf

IPD64CN10N G Pinout
IPD64CN10N G Image

IPD64CN10N G Picture
IPD64CN10N G In Stock

IPD64CN10N G Distributor
IPD64CN10N G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FTG for Pentium 4 and Intel 845 Series Chipset
8462
IC BUFF/DVR SNGL N-INV USV
1430
PNP SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED SWITCHING
199
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
1
DIODE ARRAY SCHOTTKY 40V D2PAK
83
IC REG BUCK ADJ 6A SYNC 28SOIC
28
IC REG BUCK ADJ 3A 8-SOIC
1192

Top Sellers