Search
Filters

IPL65R130C7AUMA1

Part No : IPL65R130C7AUMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 15A 4VSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 440μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 1670pF @ 400V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 102W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 4.4A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-VSON-4
Dimension 4-PowerTSFN
Win Source Part Number 1045945-IPL65R130C7AUMA1
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
IPL65R130C7AUMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-VSON-4 SMD (SMT) package. The features include 650V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,4V @ 440μA gate-source threshold voltage. IPL65R130C7AUMA1 is used in the -40°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 440μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 1670pF @ 400V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 102W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 4.4A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-VSON-4
Dimension 4-PowerTSFN
Win Source Part Number 1045945-IPL65R130C7AUMA1
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPL65R130C7AUMA1
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
IPL65R130C7AUMA1 Price

IPL65R130C7AUMA1 Datasheet
IPL65R130C7AUMA1 Application

IPL65R130C7AUMA1 Replacement
IPL65R130C7AUMA1 Pdf

IPL65R130C7AUMA1 Pinout
IPL65R130C7AUMA1 Image

IPL65R130C7AUMA1 Picture
IPL65R130C7AUMA1 In Stock

IPL65R130C7AUMA1 Distributor
IPL65R130C7AUMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Thick Film Chip Resistor Arrays
25
IC VOLT DETECTOR 6.0V SOT23-5
2299
LOW EMI CURRENT SENSE HIGH SIDE SWITCH
131
HEXFET Power MOSFET | MOSFET N-CH 40V 195A D2PAK
10
OPTOISOLATOR 5KV TRANSISTOR 4DIP
178
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
294
THERMOSTAT 120 DEG NC TO-220
170

Top Sellers