Search
Filters

IPP120N04S402AKSA1

Part No : IPP120N04S402AKSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 120A TO220-3-1
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 110μA
Max Gate Charge 134nC @ 10V
Max Input Capacitance 10740pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 2.1 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 1045983-IPP120N04S402AKSA1
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
IPP120N04S402AKSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3-1 Through Hole package. The features include 40V drain-source breakdown voltage, 120A (Tc) continuous drain current at 25°C ,4V @ 110μA gate-source threshold voltage. IPP120N04S402AKSA1 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 110μA
Max Gate Charge 134nC @ 10V
Max Input Capacitance 10740pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 2.1 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 1045983-IPP120N04S402AKSA1
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPP120N04S402AKSA1
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
IPP120N04S402AKSA1 Price

IPP120N04S402AKSA1 Datasheet
IPP120N04S402AKSA1 Application

IPP120N04S402AKSA1 Replacement
IPP120N04S402AKSA1 Pdf

IPP120N04S402AKSA1 Pinout
IPP120N04S402AKSA1 Image

IPP120N04S402AKSA1 Picture
IPP120N04S402AKSA1 In Stock

IPP120N04S402AKSA1 Distributor
IPP120N04S402AKSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Schottky Barrier Diode
4754
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over
165
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3515
Low Voltage 28-Bit Flat Panel Display Link Serializers/Deserializers
3

Top Sellers