Search
Filters

IPP70N10SL16AKSA1

Part No :
IPP70N10SL16AKSA1
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 70A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 20,087 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 2mA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 4540pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 1046026-IPP70N10SL16AKSA1
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
IPP70N10SL16AKSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3-1 Through Hole package. The features include 100V drain-source breakdown voltage, 70A (Tc) continuous drain current at 25°C ,2V @ 2mA gate-source threshold voltage. IPP70N10SL16AKSA1 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 2mA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 4540pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 1046026-IPP70N10SL16AKSA1
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPP70N10SL16AKSA1
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
IPP70N10SL16AKSA1 Price

IPP70N10SL16AKSA1 Datasheet
IPP70N10SL16AKSA1 Application

IPP70N10SL16AKSA1 Replacement
IPP70N10SL16AKSA1 Pdf

IPP70N10SL16AKSA1 Pinout
IPP70N10SL16AKSA1 Image

IPP70N10SL16AKSA1 Picture
IPP70N10SL16AKSA1 In Stock

IPP70N10SL16AKSA1 Distributor
IPP70N10SL16AKSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP SAMPLE HOLD 4MHZ 8DIP
91
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
85
Rectifier Diode Schottky 30V 1A Automotive 2-Pin SOD-123F / 1 A very low VF MEGA Schottky barrier rectifiers
32970
0.50mm (.020") Pitch Easy-On FFC/FPC Connector, Vertical, SMT, Gold Plating, 50 Circuits | CONN FFC VERT 50POS 0.50MM SMD
182
IC REG LDO ADJ 1.1A 8DFN
285
DIODE ZENER 8.7V 1W PMDS
327
K10 Sub-Family | IC MCU 32BIT 32KB FLASH 32QFN
199

Top Sellers