Search
Filters

IPP77N06S212AKSA2

Part No : IPP77N06S212AKSA2
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 77A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,211 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 93μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1770pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 38A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 1046028-IPP77N06S212AKSA2
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
IPP77N06S212AKSA2, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO220-3-1 Through Hole package. The features include 55V drain-source breakdown voltage, 77A (Tc) continuous drain current at 25°C ,4V @ 93μA gate-source threshold voltage. IPP77N06S212AKSA2 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 93μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1770pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 38A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3-1
Dimension TO-220-3
Win Source Part Number 1046028-IPP77N06S212AKSA2
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPP77N06S212AKSA2
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
IPP77N06S212AKSA2 Price

IPP77N06S212AKSA2 Datasheet
IPP77N06S212AKSA2 Application

IPP77N06S212AKSA2 Replacement
IPP77N06S212AKSA2 Pdf

IPP77N06S212AKSA2 Pinout
IPP77N06S212AKSA2 Image

IPP77N06S212AKSA2 Picture
IPP77N06S212AKSA2 In Stock

IPP77N06S212AKSA2 Distributor
IPP77N06S212AKSA2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS 8-Bit Microcontrollers
17
3V Video Amplifier with Internal Gain and Filter in SC70
IC SUPERVISOR MPU 4.65V 8DIP
75
MOSFET N-CH 30V 14.6A 8SOIC
40
Power MOSFET(Vdss=30V, Rds(on)=7.0mohm, Id=116A⑦)
29

Top Sellers