Search
Filters

IPS021STRL

Part No : IPS021STRL
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SWITCH N-CHAN 1:1 D2PAK
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,887 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 130 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO263-2
Win Source Part Number 1046051-IPS021STRL
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 800
The IPS021STRL devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO263-2 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.8A of continuous load current,with wide input voltage operation from 35V (Max) and 130 mOhm RDS(on) Typ.The IPS021STRL offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 130 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO263-2
Win Source Part Number 1046051-IPS021STRL
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 800
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPS021STRL
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
IPS021STRL Price

IPS021STRL Datasheet
IPS021STRL Application

IPS021STRL Replacement
IPS021STRL Pdf

IPS021STRL Pinout
IPS021STRL Image

IPS021STRL Picture
IPS021STRL In Stock

IPS021STRL Distributor
IPS021STRL PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC USB SWITCH DUAL 2X1 14DQFN
350
IC REG LDO 2.5V 1A SOT223
3464
IC INV SCHMITT-TRIG SOT353
320
TECHNICAL SPECIFICATIONS OF HIGH SPEED SWITCHING DIODES
22
IC MCU 8BIT 24KB OTP 80QFP
107
FIXED IND 3.3UH 7.4A 28.8 MOHM
1000
IC BUS BUFF DVR TRI-ST DL 8XSON
10

Top Sellers