Search
Filters

IPS040N03LGAKMA1

Part No : IPS040N03LGAKMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CHANNEL 30V 90A TO251-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,866 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-251-3 Stub Leads, IPak
Case / Package PG-TO251-3
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 4 mOhm @ 30A, 10V
Power Dissipation (Max) 79W (Tc)
Max Gate Charge 38nC @ 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 90A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Max Input Capacitance 3900pF @ 15V
Win Source Part Number 1046056-IPS040N03LGAKMA1
IPS040N03LGAKMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO251-3 Through Hole package. The features include 30V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. IPS040N03LGAKMA1 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-251-3 Stub Leads, IPak
Case / Package PG-TO251-3
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 4 mOhm @ 30A, 10V
Power Dissipation (Max) 79W (Tc)
Max Gate Charge 38nC @ 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 90A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
Max Input Capacitance 3900pF @ 15V
Win Source Part Number 1046056-IPS040N03LGAKMA1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPS040N03LGAKMA1
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
IPS040N03LGAKMA1 Price

IPS040N03LGAKMA1 Datasheet
IPS040N03LGAKMA1 Application

IPS040N03LGAKMA1 Replacement
IPS040N03LGAKMA1 Pdf

IPS040N03LGAKMA1 Pinout
IPS040N03LGAKMA1 Image

IPS040N03LGAKMA1 Picture
IPS040N03LGAKMA1 In Stock

IPS040N03LGAKMA1 Distributor
IPS040N03LGAKMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ZENER 27V 300MW SOT23-3
454
IC BATT FUEL GAUGE LI-ION 15DSBG
350
VARISTOR 47V 2KA DISC 20MM
405
IC CTRLR BIAS FET3STAGE QFN3030-
290
MOSFET N-CH 60V 55A TO-220
1