Search
Filters

IPS7071GPBF

Part No : IPS7071GPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC IPS SW HI SIDE DVR 1CH 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.892
€56.769
65+
€1.601
€104.033
95+
€1.552
€147.474
130+
€1.504
€195.547
170+
€1.455
€247.366
225+
€1.310
€294.678
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,131 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 1046091-IPS7071GPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 95
The IPS7071GPBF devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in 8-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 6 V to 35 V and 80 mOhm RDS(on) Typ.The IPS7071GPBF offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 1046091-IPS7071GPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 95
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPS7071GPBF
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
IPS7071GPBF Price

IPS7071GPBF Datasheet
IPS7071GPBF Application

IPS7071GPBF Replacement
IPS7071GPBF Pdf

IPS7071GPBF Pinout
IPS7071GPBF Image

IPS7071GPBF Picture
IPS7071GPBF In Stock

IPS7071GPBF Distributor
IPS7071GPBF PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC OPAMP BUFFER 200MHZ 14SOIC
57
LM566C Voltage Controlled Oscillator
437
ELECTRONIC DRIVER FOR CFL APPLICATION
21
HIGH-SPEED 8K x 8 DUAL-PORT STATIC RAM
45
CAP CER 100UF 6.3V X5R 1206
Silicon NPN(PNP) epitaxial planer transistor
282
IC REG CTRLR BUCK 38QFN
12
IC IF TO BASEBAND RCVR 256CSBGA
30

Top Sellers