The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IR2135STR

Part No IR2135STR
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 28SOIC
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
Pricing & Ordering $1.494 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
22+
$2.3290
$51.238
53+
$1.9110
$101.283
82+
$1.8510
$151.782
112+
$1.7910
$200.592
145+
$1.7320
$251.140
194+
$1.5530
$301.282
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 25,000 pieces
MOQ: 22 pcs
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
Manufacturer Infineon Technologies
Packaging Reel
Part Status Obsolete (End Of Life)
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating 125°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series IR2135S
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Win Source Part Number 808630-IR2135STR

Description

The Infineon IR2135STR is a 3-phase half-bridge inverting driver with six drivers and an input type of standard. It has a gate type of IGBT and N-channel MOSFET and a high-side voltage of 600V. The IR2135STR is packaged in a 28-SOIC package and has a temperature range of -40°C to 125°C. This product has a popularity rating of medium and a fake threat in the open market of 33%. The IR2135STR has reached its end of life (EOL) and is now obsolete.