The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IR21726S

Part No IR21726S
Manufacturer Infineon Technologies
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSING LINEAR 8-SOIC
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
Pricing & Ordering $9.367 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.7340
$62.936
8+
$12.9100
$103.280
12+
$12.5060
$150.072
17+
$12.1030
$205.751
22+
$11.7000
$257.400
29+
$10.4890
$304.181
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,300 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Tube
Part Status Obsolete(EOL)
Function Current Sense
Voltage - Input 9.5 V ~ 20 V
Output Current 20mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776958-IR21726S
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited

Description

The IR21726S is an obsolete (EOL) electronic component manufactured by Infineon Technologies. It is an integrated circuit (IC) with medium popularity and a fake threat of 46 percent in the open market. The Win Source Part Number for this product is 776958. This 8-SOIC (0.154", 3.90mm Width) mounted IC is a current sense device with an output current of 20mA. Unfortunately, no further information is available regarding its specifications.