Search
Filters

IR3637ASPBF

Part No : IR3637ASPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,422 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 95
Application Field Used in Power Management, Medical, Industrial, Consumer Electronics
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity Medium
Win Source Part Number 1046304-IR3637ASPBF
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 125°C (TJ)
Control Features Enable, Soft Start
Clock Sync No
Synchronous Rectifier Yes
Duty Cycle (Max) 76%
Frequency - Switching 600kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Output Phases 1
Number of Outputs 1
Topology Buck
Purpose Step-Down
Output Type Transistor Driver
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Integrated Circuits
The IR3637ASPBF is a Step-Down(Buck) controller, manufactured by Infineon Technologies, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 76% duty cycle. The switching frequency can be set for a 600kHz. It accepts input voltages from 4.5 V to 5.5 V, operating from 0°C to 125°C (TJ).
Products specifications
ECAD Module
Quantity per package 95
Application Field Used in Power Management, Medical, Industrial, Consumer Electronics
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity Medium
Win Source Part Number 1046304-IR3637ASPBF
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 125°C (TJ)
Control Features Enable, Soft Start
Clock Sync No
Synchronous Rectifier Yes
Duty Cycle (Max) 76%
Frequency - Switching 600kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Output Phases 1
Number of Outputs 1
Topology Buck
Purpose Step-Down
Output Type Transistor Driver
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Infineon Technologies
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR3637ASPBF
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
IR3637ASPBF Price

IR3637ASPBF Datasheet
IR3637ASPBF Application

IR3637ASPBF Replacement
IR3637ASPBF Pdf

IR3637ASPBF Pinout
IR3637ASPBF Image

IR3637ASPBF Picture
IR3637ASPBF In Stock

IR3637ASPBF Distributor
IR3637ASPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC ISOLATOR 16QSOP / High Stability Isolated Error Amplifier
300
IC OPAMP JFET 350MHZ 8SON
190
IC VOLT DETECTOR 4.1V SC-82AB
TRIAC SENS GATE 400V 1A SOT223
612
3-Axis, 200 g Digital Accelerometer
1070
LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT-23
200

Top Sellers