Search
Filters

IR3841MTR1PBF

Part No : IR3841MTR1PBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 8A SYNC 15QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 14.4V
Output Current 8A
Frequency - Switching 225kHz to 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Win Source Part Number 1046322-IR3841MTR1PBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The IR3841MTR1PBF is manufactured by Infineon Technologies, which is available in PQFN (5x6), with the function of Step-Down. The part operates from 1.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 225kHz to 1.65MHz switching frequency, which is capable of supplying 8A output current, with an output voltage of 0.7V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 14.4V
Output Current 8A
Frequency - Switching 225kHz to 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Win Source Part Number 1046322-IR3841MTR1PBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR3841MTR1PBF
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
IR3841MTR1PBF Price

IR3841MTR1PBF Datasheet
IR3841MTR1PBF Application

IR3841MTR1PBF Replacement
IR3841MTR1PBF Pdf

IR3841MTR1PBF Pinout
IR3841MTR1PBF Image

IR3841MTR1PBF Picture
IR3841MTR1PBF In Stock

IR3841MTR1PBF Distributor
IR3841MTR1PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS NPN 150V 1A SOT23
240
45 V, 100 mA NPN general-purpose transistors
4458
Low-Voltage Octal D-Type Flip-Flop with Clear with 5-V Tolerant Inputs and Outputs
250
IC VREF SERIES 3.3V SOT23-5
88
CMOS 10&12-Bit Monolithic Multiplying D/A Converters
Synchronous 4-Bit Binary Counter with Dual Clock
7
STS-12/STM-4 OR STS-3/STM-1 SONET/SDH TRANSCEIVER
41
IC OP AMP GP RR 8KHZ SOT23-5
1000

Top Sellers