Search
Filters

IR3891MTRPBF

IC REG BCK ADJ 4A DL SYNC 31PQFN
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Availability: 7,748 In Stock
The IR3891MTRPBFis housed in a tiny 5 × 6mm PQFN package ,respectively offers extremely compact solutions for applications requiring 4A / channel or 6A / channel in a compact 165mm2 footprint.The single rail operation also is optimized from 5V to 12V input, 1V to 21V input with 5V external offset.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 4A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1046339-IR3891MTRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 4A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1046339-IR3891MTRPBF
IR3891MTRPBF Price

IR3891MTRPBF Datasheet
IR3891MTRPBF Application

IR3891MTRPBF Replacement
IR3891MTRPBF Pdf

IR3891MTRPBF Pinout
IR3891MTRPBF Image

IR3891MTRPBF Picture
IR3891MTRPBF In Stock

IR3891MTRPBF Distributor
IR3891MTRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
B-SUFFIX SERIES CMOS GATES
428
TRANS PNP 20V 10A SOT-428 TR
1915
5V μP Power Suppl er Supply Monit y Monitor and or and Reset Cir eset Circuit
4500
PALMTOP COMPUTER AND LCD POWER SUPPLY REGULATORS
338
IC ADC 12BIT SRL 5V 8-SOIC
5000
Fast CMOS Buffer/Clock Driver
200