Search
Filters

IR3897MTRPBF

Part No : IR3897MTRPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 4A SYNC 16-PQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.216
$55.400
55+
$1.875
$103.125
85+
$1.818
$154.530
115+
$1.761
$202.515
150+
$1.704
$255.600
200+
$1.534
$306.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 4A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-PowerQFN
Win Source Part Number 130330-IR3897MTRPBF
Family Name IR3897
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LT1506IS8#TRPBF;  LT1576IS8-SYNC#TR; LT1576IS8;  
The IR3897MTRPBF is manufactured by Infineon Technologies, which is available in 16-PowerQFN, with the function of Step-Down. The part operates from 1V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 300kHz to 1.5MHz switching frequency, which is capable of supplying 4A output current, with an output voltage of 0.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 4A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-PowerQFN
Win Source Part Number 130330-IR3897MTRPBF
Family Name IR3897
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LT1506IS8#TRPBF;  LT1576IS8-SYNC#TR; LT1576IS8;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR3897MTRPBF
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
IR3897MTRPBF Price

IR3897MTRPBF Datasheet
IR3897MTRPBF Application

IR3897MTRPBF Replacement
IR3897MTRPBF Pdf

IR3897MTRPBF Pinout
IR3897MTRPBF Image

IR3897MTRPBF Picture
IR3897MTRPBF In Stock

IR3897MTRPBF Distributor
IR3897MTRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
64M-BIT [8M x 8/4M x 16] SINGLE VOLTAGE 3V
16
IC REG CTRLR BOOST 8SOIC
1326
256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
186
IC REG CTRLR BUCK 28QFN
240
IC OPAMP GP 3MHZ RRO SOT23-5
10

Top Sellers