Search
Filters

IRF1312PBF

Part No : IRF1312PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 80V 95A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.198
€53.909
95+
€1.014
€96.334
150+
€0.983
€147.483
205+
€0.952
€195.243
265+
€0.922
€244.222
350+
€0.829
€290.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 31,688 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 5450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.8W (Ta), 210W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 57A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046400-IRF1312PBF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 50
IRF1312PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 80V drain-source breakdown voltage, 95A (Tc) continuous drain current at 25°C ,5.5V @ 250μA gate-source threshold voltage. IRF1312PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5.5V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 5450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.8W (Ta), 210W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 57A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046400-IRF1312PBF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF1312PBF
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
IRF1312PBF Price

IRF1312PBF Datasheet
IRF1312PBF Application

IRF1312PBF Replacement
IRF1312PBF Pdf

IRF1312PBF Pinout
IRF1312PBF Image

IRF1312PBF Picture
IRF1312PBF In Stock

IRF1312PBF Distributor
IRF1312PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DAC 10BIT QUAD 4.096V 16QFN
9
Dual 4-input multiplexer
31
Axial Lead Rectifier | DIODE SCHOTTKY 45V 8A DO201AD
3
IC CODEC 4/ADC DIFF OUT 64-LQFP
5

Top Sellers