Search
Filters

IRF2903ZPBF

Part No : IRF2903ZPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 75A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 147 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 150μA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 6320pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 290W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046432-IRF2903ZPBF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
IRF2903ZPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 150μA gate-source threshold voltage. IRF2903ZPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 150μA
Max Gate Charge 240nC @ 10V
Max Input Capacitance 6320pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 290W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046432-IRF2903ZPBF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF2903ZPBF
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
IRF2903ZPBF Price

IRF2903ZPBF Datasheet
IRF2903ZPBF Application

IRF2903ZPBF Replacement
IRF2903ZPBF Pdf

IRF2903ZPBF Pinout
IRF2903ZPBF Image

IRF2903ZPBF Picture
IRF2903ZPBF In Stock

IRF2903ZPBF Distributor
IRF2903ZPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 800KHZ 14DIP
244
IC FIFO SS 4096X36 7-5NS 128TQFP
4
N-CHANNEL 500V - 0.3W - 12A TO-220/TO-220FP/I PAK MDmesh]Power MOSFET
87
Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 32KB FLASH 32QFN
21
Low Forward Voltage drop Diode
43
CONN SATA PLUG 7POS SLD R/A SMD
1845
RES 3.9K OHM 1% 1/4W 0204
460

Top Sellers