Search
Filters

IRF3706PBF

Part No : IRF3706PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 77A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 90,758 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.8V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2410pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 88W (Tc)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046454-IRF3706PBF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Quantity per package 50
IRF3706PBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 20V drain-source breakdown voltage, 77A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. IRF3706PBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.8V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 35nC @ 4.5V
Max Input Capacitance 2410pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 88W (Tc)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1046454-IRF3706PBF
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF3706PBF
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
IRF3706PBF Price

IRF3706PBF Datasheet
IRF3706PBF Application

IRF3706PBF Replacement
IRF3706PBF Pdf

IRF3706PBF Pinout
IRF3706PBF Image

IRF3706PBF Picture
IRF3706PBF In Stock

IRF3706PBF Distributor
IRF3706PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DGTL ISO 2.5KV 4CH RS232 32BGA
3
IC MMIC VCO W/BUFF AMP 4X4QFN
40
IC TXRX E1 3.3V 100-LQFP
26
CONN BTB PLUG 50POS VERT SOLDER
110
CMOS Quad, 12-Bit, Serial-Input Multiplying DAC | IC DAC 12BIT A-OUT 24DIP
7
IC DELAY LINE 5TAP 500NS 8SOIC
120
32M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
25
OptiMOS Power-Transistor
50
MOSFET N-CH 30V 30A TO252-3
635

Top Sellers