We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

IRF3709SPBF

Part No : IRF3709SPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 90A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 898 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 41nC @ 5V
Max Input Capacitance 2672pF @ 16V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1046473-IRF3709SPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
IRF3709SPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 30V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. IRF3709SPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 41nC @ 5V
Max Input Capacitance 2672pF @ 16V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 120W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1046473-IRF3709SPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF3709SPBF
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
IRF3709SPBF Price

IRF3709SPBF Datasheet
IRF3709SPBF Application

IRF3709SPBF Replacement
IRF3709SPBF Pdf

IRF3709SPBF Pinout
IRF3709SPBF Image

IRF3709SPBF Picture
IRF3709SPBF In Stock

IRF3709SPBF Distributor
IRF3709SPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 150V TO220
5661
RES SMD 0.002 OHM 5% 1W 2512
1213
1 Mbit (128K x 8/64K x 16) nvSRAM
502
POWER TRANSISTORS(10A,150W) | NPN POWER SILICON TRANSISTORS
FIXED IND 22UH 2.8A 174 MOHM SMD
1150
IC OPAMP GP 10MHZ RRO 8SOIC
FUSE BRD MNT 12A 125VAC/VDC SMD
195
TRANS NPN 80V 0.5A SC70-3
11560
CMOS STATIC RAM 16K (2K x 8 BIT)
2000