Search
Filters

IRF540ZSTRLPBF

Part No : IRF540ZSTRLPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 36A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.953
€52.435
120+
€0.806
€96.724
185+
€0.782
€144.662
255+
€0.758
€193.260
330+
€0.733
€241.838
440+
€0.660
€290.248
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,796 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1770pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 92W (Tc)
Maximum Rds On at Id,Vgs 26.5 mOhm @ 22A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1046517-IRF540ZSTRLPBF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
IRF540ZSTRLPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 36A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRF540ZSTRLPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1770pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 92W (Tc)
Maximum Rds On at Id,Vgs 26.5 mOhm @ 22A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1046517-IRF540ZSTRLPBF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF540ZSTRLPBF
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
IRF540ZSTRLPBF Price

IRF540ZSTRLPBF Datasheet
IRF540ZSTRLPBF Application

IRF540ZSTRLPBF Replacement
IRF540ZSTRLPBF Pdf

IRF540ZSTRLPBF Pinout
IRF540ZSTRLPBF Image

IRF540ZSTRLPBF Picture
IRF540ZSTRLPBF In Stock

IRF540ZSTRLPBF Distributor
IRF540ZSTRLPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Sound Generator for Cellular Phone
238
IC BUFF/DVR TRI-ST 8BIT 20TSSOP
139
IC OPAMP GP 3MHZ 8SOIC
3
JFET N-CH 30V 0.225W SOT23
300
4-bit binary ripple counter
87
HEAT SHRINK PVC CLEAR 1"
200
IC RTC CLK/CALENDAR I2C 8-SOIC
75
TRANS PNP 40V 1A SOT223
2129
Rail-to-Rail I/O, High-Slew-Rate OP Amp
600

Top Sellers