Search
Filters

IRF7317PBF

Part No : IRF7317PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 20V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.175
$52.875
105+
$0.995
$104.475
160+
$0.964
$154.240
215+
$0.934
$200.810
280+
$0.904
$253.120
370+
$0.814
$301.180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.6A, 5.3A
Maximum Rds On at Id,Vgs 29 mOhm @ 6A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 27nC @ 4.5V
Max Input Capacitance 900pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1046603-IRF7317PBF
Family Name IRF7317
Introduction Date August 13, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AP2030M; Si9529DY;  Si9529DY-E3; 
IRF7317PBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 6.6A, 5.3A continuous drain current at 25°C ,700mV @ 250μA gate-source threshold voltage. IRF7317PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.6A, 5.3A
Maximum Rds On at Id,Vgs 29 mOhm @ 6A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 27nC @ 4.5V
Max Input Capacitance 900pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1046603-IRF7317PBF
Family Name IRF7317
Introduction Date August 13, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AP2030M; Si9529DY;  Si9529DY-E3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7317PBF
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
IRF7317PBF Price

IRF7317PBF Datasheet
IRF7317PBF Application

IRF7317PBF Replacement
IRF7317PBF Pdf

IRF7317PBF Pinout
IRF7317PBF Image

IRF7317PBF Picture
IRF7317PBF In Stock

IRF7317PBF Distributor
IRF7317PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP FILM 0.047UF 5% 50VDC 1210
11117
SIPMOS Power Transistor(N Channel)
14
DIODE ZENER 25V 5W AXIAL
1288
IC ETHERNET SWITCH 256FBGA
22
IC REG USB LDO 150MA 10-UMAX
706
IC VREF SERIES 2.048V 8SOIC
5
LOW IF .4 GHZ ISM TRANSCEIVER
500
Surface Mount ChipLEDs | LED BLUE CLEAR CHIP SMD R/A
3480
IC REG LDO 2.84V 0.15A SOT23-5
295
POWER-CHOKE WE-PD | SMT SHIELDED POWER INDUCTOR SIZE
100

Top Sellers