Search
Filters

IRF7416QTRPBF

Part No : IRF7416QTRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 10A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Cut Reel
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 5.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1046640-IRF7416QTRPBF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 1
IRF7416QTRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 10A (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRF7416QTRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Cut Reel
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 92nC @ 10V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 5.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1046640-IRF7416QTRPBF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7416QTRPBF
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
IRF7416QTRPBF Price

IRF7416QTRPBF Datasheet
IRF7416QTRPBF Application

IRF7416QTRPBF Replacement
IRF7416QTRPBF Pdf

IRF7416QTRPBF Pinout
IRF7416QTRPBF Image

IRF7416QTRPBF Picture
IRF7416QTRPBF In Stock

IRF7416QTRPBF Distributor
IRF7416QTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 8KB FLASH 32LQFP
1
MEDIUM POWER CONTROL APPLICATIONS
16
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
13
MOSFET N-CH 40V 300A 8VSON / N-Channel NexFET Power MOSFET
70
DIODE ARRAY SCHOTTKY 45V D2PAK
4
IC GATE AND 4CH 2-INP 14-SO
215
IC REG BUCK BOOST 3.3V 1A 12WSON
31
Power stage 2 x 10 or 1 x 20 W class-D audio amplifie
1
TVS DIODE 8VWM 13.6VC R6
220

Top Sellers