Search
Filters

IRF7751

Part No : IRF7751
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 30V 4.5A 8-TSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 35 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1464pF @ 25V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Win Source Part Number 1046705-IRF7751
IRF7751, produced by Infineon Technologies, is a transistor in 8-TSSOP SMD (SMT) package. The features include 30V drain-source breakdown voltage, 4.5A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. IRF7751 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 35 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1464pF @ 25V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Win Source Part Number 1046705-IRF7751
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7751
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
IRF7751 Price

IRF7751 Datasheet
IRF7751 Application

IRF7751 Replacement
IRF7751 Pdf

IRF7751 Pinout
IRF7751 Image

IRF7751 Picture
IRF7751 In Stock

IRF7751 Distributor
IRF7751 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 200MA SOD523
9600
EVAL BOARD FOR XR16L580 48TQFP
23
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation | IC REG CTRLR FLYBK ISO 7SOIC
140
IC BATT PROT 2-4CELL LIION 8WSON
1500
IC TXRX RS232 2.7-5.5V 32QFN
21

Top Sellers