Search
Filters

IRF7755TR

Part No : IRF7755TR
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 20V 3.9A 8-TSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,960 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 1046711-IRF7755TR
Case / Package 8-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 1W
Max Input Capacitance 1090pF @ 15V
Max Gate Charge 17nC @ 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Maximum Rds On at Id,Vgs 51 mOhm @ 3.7A, 4.5V
Continuous Drain Current at 25°C 3.9A
Drain-Source Breakdown Voltage 20V
FET Feature Logic Level Gate
FET Type 2 P-Channel (Dual)
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
IRF7755TR, produced by Infineon Technologies, is a transistor in 8-TSSOP SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3.9A continuous drain current at 25°C ,1.2V @ 250μA gate-source threshold voltage. IRF7755TR is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
Win Source Part Number 1046711-IRF7755TR
Case / Package 8-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 1W
Max Input Capacitance 1090pF @ 15V
Max Gate Charge 17nC @ 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Maximum Rds On at Id,Vgs 51 mOhm @ 3.7A, 4.5V
Continuous Drain Current at 25°C 3.9A
Drain-Source Breakdown Voltage 20V
FET Feature Logic Level Gate
FET Type 2 P-Channel (Dual)
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7755TR
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
IRF7755TR Price

IRF7755TR Datasheet
IRF7755TR Application

IRF7755TR Replacement
IRF7755TR Pdf

IRF7755TR Pinout
IRF7755TR Image

IRF7755TR Picture
IRF7755TR In Stock

IRF7755TR Distributor
IRF7755TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
5-Pin Microprocessor Supervisory Circuits
14
Silicon epitaxial planar type
5100
IC REG LDO 2.8V 0.25A 16MLF
277
100V NPN LED DRIVING TRANSISTOR IN SOT89
1000
HEX INVERTER (OPEN DRAIN)
1883
IC REG LDO 2.85V 0.25A 4DSBGA
11409
IC FPGA 218 I/O 324CSBGA

Top Sellers