Search
Filters

IRF7757TRPBF

Part No :
IRF7757TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 20V 4.8A 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,495 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.8A
Maximum Rds On at Id,Vgs 35 mOhm @ 4.8A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 23nC @ 4.5V
Max Input Capacitance 1340pF @ 15V
Maximum Power Dissipation 1.2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1046717-IRF7757TRPBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
IRF7757TRPBF, produced by Infineon Technologies, is a transistor in 8-TSSOP SMD (SMT) package. The features include 20V drain-source breakdown voltage, 4.8A continuous drain current at 25°C ,1.2V @ 250μA gate-source threshold voltage. IRF7757TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.8A
Maximum Rds On at Id,Vgs 35 mOhm @ 4.8A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 23nC @ 4.5V
Max Input Capacitance 1340pF @ 15V
Maximum Power Dissipation 1.2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1046717-IRF7757TRPBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7757TRPBF
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
IRF7757TRPBF Price

IRF7757TRPBF Datasheet
IRF7757TRPBF Application

IRF7757TRPBF Replacement
IRF7757TRPBF Pdf

IRF7757TRPBF Pinout
IRF7757TRPBF Image

IRF7757TRPBF Picture
IRF7757TRPBF In Stock

IRF7757TRPBF Distributor
IRF7757TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRVR RGLTR DIM 750MA 8MLF
235
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
599
Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23
10
IC AMP VGA LOW NOISE 8-LFCSP
243
36 Vdc - 75 Vdc Input, 1.0 to 12 Vdc Output; 10 A to 40 A

Top Sellers