Search
Filters

IRF7902PBF

Part No : IRF7902PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 30V 6.4A/9.7A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
$0.337
$50.550
355+
$0.285
$101.175
545+
$0.277
$150.965
750+
$0.268
$201.000
970+
$0.259
$251.230
1,285+
$0.234
$300.690
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,500 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.4A, 9.7A
Maximum Rds On at Id,Vgs 22.6 mOhm @ 6.4A, 10V
Gate-Source Threshold Voltage 2.25V @ 25μA
Max Gate Charge 6.9nC @ 4.5V
Max Input Capacitance 580pF @ 15V
Maximum Power Dissipation 1.4W, 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1046742-IRF7902PBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
IRF7902PBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 6.4A, 9.7A continuous drain current at 25°C ,2.25V @ 25μA gate-source threshold voltage. IRF7902PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.4A, 9.7A
Maximum Rds On at Id,Vgs 22.6 mOhm @ 6.4A, 10V
Gate-Source Threshold Voltage 2.25V @ 25μA
Max Gate Charge 6.9nC @ 4.5V
Max Input Capacitance 580pF @ 15V
Maximum Power Dissipation 1.4W, 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1046742-IRF7902PBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7902PBF
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
IRF7902PBF Price

IRF7902PBF Datasheet
IRF7902PBF Application

IRF7902PBF Replacement
IRF7902PBF Pdf

IRF7902PBF Pinout
IRF7902PBF Image

IRF7902PBF Picture
IRF7902PBF In Stock

IRF7902PBF Distributor
IRF7902PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Single-chip analog TV processor
12
IC TEMP-TO-PULSE WIDTH 10-UMAX
1
IC REG BOOST ADJ 0.6A 8DIP
68
IC 1.5A PWR DIST SWITCH SOT23-5
146
SILICON P-CHANNEL MOS FET
13
SAW GPS filter
46
VS CONFIGURABLE POWER SUPPLY
44

Top Sellers