Search
Filters

IRF7907TRPBF

Part No :
IRF7907TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 30V 9.1A/11A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
130+
$0.396
$51.480
300+
$0.335
$100.500
465+
$0.325
$151.125
635+
$0.315
$200.025
820+
$0.305
$250.100
1,095+
$0.274
$300.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,071 pieces can ship immediately
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.1A, 11A
Maximum Rds On at Id,Vgs 16.4 mOhm @ 9.1A, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 850pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1046744-IRF7907TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
IRF7907TRPBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 9.1A, 11A continuous drain current at 25°C ,2.35V @ 25μA gate-source threshold voltage. IRF7907TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.1A, 11A
Maximum Rds On at Id,Vgs 16.4 mOhm @ 9.1A, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 850pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1046744-IRF7907TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7907TRPBF
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
IRF7907TRPBF Price

IRF7907TRPBF Datasheet
IRF7907TRPBF Application

IRF7907TRPBF Replacement
IRF7907TRPBF Pdf

IRF7907TRPBF Pinout
IRF7907TRPBF Image

IRF7907TRPBF Picture
IRF7907TRPBF In Stock

IRF7907TRPBF Distributor
IRF7907TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 5A 8SOPWRPAD
14320
32K x 8 3.3V Static RAM
2484
FM/AM RADIO
237
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
301
IC MCU 32BIT 256KB FLASH 144LQFP
30
9V Photoelectric smoke detection IC with I / O interface
50000

Top Sellers