Search
Filters

IRF8721TRPBF

Part No : IRF8721TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 14A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,653 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 1040pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1046763-IRF8721TRPBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
IRF8721TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 14A (Ta) continuous drain current at 25°C ,2.35V @ 25μA gate-source threshold voltage. IRF8721TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 1040pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1046763-IRF8721TRPBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF8721TRPBF
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
IRF8721TRPBF Price

IRF8721TRPBF Datasheet
IRF8721TRPBF Application

IRF8721TRPBF Replacement
IRF8721TRPBF Pdf

IRF8721TRPBF Pinout
IRF8721TRPBF Image

IRF8721TRPBF Picture
IRF8721TRPBF In Stock

IRF8721TRPBF Distributor
IRF8721TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH PERFORMANCE DUAL BIPOLAR OPERATINAL AMPLIFIER
3
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
5
CAP ALUM 200000UF 7.5V SCREW
300
LINEAR REGULATOR, 9VOUT, 0.1A, 3
4950
MOSFET N-CH 75V 22A DPAK
1000

Top Sellers