Search
Filters

IRF9321TRPBF

Part No : IRF9321TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 15A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
175+
€0.283
€49.546
405+
€0.240
€97.114
620+
€0.233
€144.489
855+
€0.225
€192.667
1,105+
€0.219
€241.554
1,475+
€0.197
€289.767
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 28,709 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 50μA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 2590pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 7.2 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104241-IRF9321TRPBF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
IRF9321TRPBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 15A (Ta) continuous drain current at 25°C ,2.4V @ 50μA gate-source threshold voltage. IRF9321TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 15A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 50μA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 2590pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 7.2 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104241-IRF9321TRPBF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF9321TRPBF
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
IRF9321TRPBF Price

IRF9321TRPBF Datasheet
IRF9321TRPBF Application

IRF9321TRPBF Replacement
IRF9321TRPBF Pdf

IRF9321TRPBF Pinout
IRF9321TRPBF Image

IRF9321TRPBF Picture
IRF9321TRPBF In Stock

IRF9321TRPBF Distributor
IRF9321TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
250MHz, Rail-to-Rail Output CMOS Operational Amplifier
16
IC DSP ARM SOC 1517FCBGA
CAP TANT 100UF 10V 10% 2312
15
High power Darlington Transistors.
2
DIODE ZENER 7.5V 1W DO213AB
2000
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 5/3 RS232 FULL 24SSOP
4

Top Sellers