Search
Filters

IRF9392PBF

Part No : IRF9392PBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 9.8A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
$0.283
$50.940
420+
$0.240
$100.800
650+
$0.232
$150.800
890+
$0.225
$200.250
1,150+
$0.218
$250.700
1,535+
$0.196
$300.860
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,590 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V, 20V
Gate-Source Threshold Voltage 2.4V @ 25μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1270pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 12.1 mOhm @ 7.8A, 20V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1046774-IRF9392PBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
IRF9392PBF, produced by Infineon Technologies, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 9.8A (Ta) continuous drain current at 25°C ,2.4V @ 25μA gate-source threshold voltage. IRF9392PBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V, 20V
Gate-Source Threshold Voltage 2.4V @ 25μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1270pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 12.1 mOhm @ 7.8A, 20V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1046774-IRF9392PBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF9392PBF
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
IRF9392PBF Price

IRF9392PBF Datasheet
IRF9392PBF Application

IRF9392PBF Replacement
IRF9392PBF Pdf

IRF9392PBF Pinout
IRF9392PBF Image

IRF9392PBF Picture
IRF9392PBF In Stock

IRF9392PBF Distributor
IRF9392PBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
128kbit I2C Serial CMOS EEPROM With Three Chip Address Input Pins
600
Silicon planar type
1500
2.7 V to 5.25 V, Micropower, 8-Channel, 125 kSPS, 12-Bit ADC in 16-Lead TSSOP
30
Voltage regulator diodes
200
RES SMD 5.1K OHM 5% 1W 2512
8000
TRANS PNP 12V 0.5A SOT353
2700

Top Sellers