Search
Filters

IRFH4210TRPBF

Part No : IRFH4210TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 45A 8PQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 45A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 100μA
Max Gate Charge 74nC @ 10V
Max Input Capacitance 4812pF @ 13V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 104W (Tc)
Maximum Rds On at Id,Vgs 1.35 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1046858-IRFH4210TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
IRFH4210TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PQFN (5x6) SMD (SMT) package. The features include 25V drain-source breakdown voltage, 45A (Ta) continuous drain current at 25°C ,2.1V @ 100μA gate-source threshold voltage. IRFH4210TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 45A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 100μA
Max Gate Charge 74nC @ 10V
Max Input Capacitance 4812pF @ 13V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 104W (Tc)
Maximum Rds On at Id,Vgs 1.35 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1046858-IRFH4210TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFH4210TRPBF
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
IRFH4210TRPBF Price

IRFH4210TRPBF Datasheet
IRFH4210TRPBF Application

IRFH4210TRPBF Replacement
IRFH4210TRPBF Pdf

IRFH4210TRPBF Pinout
IRFH4210TRPBF Image

IRFH4210TRPBF Picture
IRFH4210TRPBF In Stock

IRFH4210TRPBF Distributor
IRFH4210TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16SOIC / Precision, Quad, SPST Analog Switches
231
High-Speed, Voltage Feedback Op Amp
14
BOARD DEMO FOR TLE 6214L
8
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
200

Top Sellers