Search
Filters

IRFH4257DTRPBF

Part No :
IRFH4257DTRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 25V 25A 24PQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
45+
€1.032
€46.418
105+
€0.873
€91.674
160+
€0.846
€135.422
220+
€0.821
€180.528
285+
€0.794
€226.256
375+
€0.715
€268.001
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,000 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 25A
Maximum Rds On at Id,Vgs 3.4 mOhm @ 25A, 10V
Gate-Source Threshold Voltage 2.1V @ 35μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 1321pF @ 13V
Maximum Power Dissipation 25W, 28W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Dual PQFN (5x4)
Win Source Part Number 1046864-IRFH4257DTRPBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
IR introduced IRFH4257D FastIRFET dual-power MOSFET in a high-performance 4 × 5 PQFN power module package . This new package expands IR's power module portfolio to make it available for lower power, compact designs for 12V input DC-DC synchronous buck applications including advanced telecommunications and network communications equipment, servers, displays Adapters, desktops, Ultrabooks and laptops.The IRFH4257D incorporates IR's next-generation silicon technology and package patented technology to deliver superior thermal performance, low on-resistance (RDS (on)) and gate charge (Qg) in a compact 4 × 5 power module for best-in-class power Density and lower switching losses.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 25A
Maximum Rds On at Id,Vgs 3.4 mOhm @ 25A, 10V
Gate-Source Threshold Voltage 2.1V @ 35μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 1321pF @ 13V
Maximum Power Dissipation 25W, 28W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Dual PQFN (5x4)
Win Source Part Number 1046864-IRFH4257DTRPBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFH4257DTRPBF
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
IRFH4257DTRPBF Price

IRFH4257DTRPBF Datasheet
IRFH4257DTRPBF Application

IRFH4257DTRPBF Replacement
IRFH4257DTRPBF Pdf

IRFH4257DTRPBF Pinout
IRFH4257DTRPBF Image

IRFH4257DTRPBF Picture
IRFH4257DTRPBF In Stock

IRFH4257DTRPBF Distributor
IRFH4257DTRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 250VWM AXIAL
328
FUSE BOARD MOUNT 3.5A 125VAC/VDC
430
NPN TRIPLE DIFFUSED TYPE (HIGH VOLTAGE SWITCHING APPLICATIONS)
300
4-2-3-2-Input AND-OR-Invert Gate
5
IC SWITCH QUAD SPDT 16TSSOP / Analog Switch Quad SPDT 16-Pin TSSOP T/R
87
IC OPAMP DUAL 8SO
5664
CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
40

Top Sellers