Search
Filters

IRFH7110TRPBF

MOSFET N CH 100V 11A PQFN 5X6
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IRFH7110TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-PQFN (5x6) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 11A (Ta), 58A (Tc) continuous drain current at 25°C ,4V @ 100μA gate-source threshold voltage. IRFH7110TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
40+
€1.104
€44.170
100+
€0.872
€87.204
330+
€0.785
€259.109
Availability: 5,400 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 40 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 11A (Ta), 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 3240pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 104W (Tc)
Maximum Rds On at Id,Vgs 13.5 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Dimension 8-TQFN Exposed Pad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1046887-IRFH7110TRPBF
Family Name IRFH7110TR
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 59 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
STL80N10WF7;  DMT10H015LPS-13; STL100N10F7;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 11A (Ta), 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 3240pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.6W (Ta), 104W (Tc)
Maximum Rds On at Id,Vgs 13.5 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Dimension 8-TQFN Exposed Pad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1046887-IRFH7110TRPBF
Family Name IRFH7110TR
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 59 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
STL80N10WF7;  DMT10H015LPS-13; STL100N10F7;  
IRFH7110TRPBF Price

IRFH7110TRPBF Datasheet
IRFH7110TRPBF Application

IRFH7110TRPBF Replacement
IRFH7110TRPBF Pdf

IRFH7110TRPBF Pinout
IRFH7110TRPBF Image

IRFH7110TRPBF Picture
IRFH7110TRPBF In Stock

IRFH7110TRPBF Distributor
IRFH7110TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.3MHZ RRO TSOT23-6
349
DIODE ZENER 3.6V 320MW SOD323
6000
Triple Amplifier with DC Volume Control
89
OPTOISO 5.3KV TRANS W/BASE 6DIP
2000
RES SMD 0.18 OHM 5% 1/4W 1210
5000