Search
Filters

IRFHM792TRPBF

Part No :
IRFHM792TRPBF
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 100V 2.3A 8PQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
80+
€0.620
€49.614
185+
€0.525
€97.095
285+
€0.509
€144.912
395+
€0.493
€194.757
510+
€0.477
€243.109
675+
€0.430
€289.911
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,384 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 2.3A
Maximum Rds On at Id,Vgs 195 mOhm @ 2.9A, 10V
Gate-Source Threshold Voltage 4V @ 10μA
Max Gate Charge 6.3nC @ 10V
Max Input Capacitance 251pF @ 25V
Maximum Power Dissipation 2.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (3.3x3.3), Power33
Win Source Part Number 1046906-IRFHM792TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
IRFHM792TRPBF, produced by Infineon Technologies, is a transistor in 8-PQFN (3.3x3.3), Power33 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 2.3A continuous drain current at 25°C ,4V @ 10μA gate-source threshold voltage. IRFHM792TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 2.3A
Maximum Rds On at Id,Vgs 195 mOhm @ 2.9A, 10V
Gate-Source Threshold Voltage 4V @ 10μA
Max Gate Charge 6.3nC @ 10V
Max Input Capacitance 251pF @ 25V
Maximum Power Dissipation 2.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (3.3x3.3), Power33
Win Source Part Number 1046906-IRFHM792TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFHM792TRPBF
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
IRFHM792TRPBF Price

IRFHM792TRPBF Datasheet
IRFHM792TRPBF Application

IRFHM792TRPBF Replacement
IRFHM792TRPBF Pdf

IRFHM792TRPBF Pinout
IRFHM792TRPBF Image

IRFHM792TRPBF Picture
IRFHM792TRPBF In Stock

IRFHM792TRPBF Distributor
IRFHM792TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
OPTOISO 2.5KV TRANSISTOR 8SOIC
226
N-Channel Qg, Fast Switching WFET
1185
IC REG LDO -12V 1.5A TO220FP
2294
MOSFET N-CH 550V 10A TO220-3
8500
4 Mbit (512Kb x8, Uniform Block) Single Supply Flash Memory
69
IC MCU 8BIT 16KB FLASH 32VQFN
230
Ultrafast, Soft Revcovery Diode
QUADRUPLE 2-INPUT POSITIVE-AND GATES
42

Top Sellers