Search
Filters

IRFHM8334TRPBF

Part No : IRFHM8334TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 13A 8PQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 1180pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (3.3x3.3), Power33
Dimension 8-PowerTDFN
Win Source Part Number 1046911-IRFHM8334TRPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
IRFHM8334TRPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-PQFN (3.3x3.3), Power33 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13A (Ta) continuous drain current at 25°C ,2.35V @ 25μA gate-source threshold voltage. IRFHM8334TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.35V @ 25μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 1180pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (3.3x3.3), Power33
Dimension 8-PowerTDFN
Win Source Part Number 1046911-IRFHM8334TRPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFHM8334TRPBF
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
IRFHM8334TRPBF Price

IRFHM8334TRPBF Datasheet
IRFHM8334TRPBF Application

IRFHM8334TRPBF Replacement
IRFHM8334TRPBF Pdf

IRFHM8334TRPBF Pinout
IRFHM8334TRPBF Image

IRFHM8334TRPBF Picture
IRFHM8334TRPBF In Stock

IRFHM8334TRPBF Distributor
IRFHM8334TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SILICON MOS FET POWER AMPLIFIER, 400-430MHz, 7.5W, FM PORTABLE RADIO
2
IC REG BUCK 5V 0.6A 6SOT
N-CHANNEL 60V - 0.18ohm - 2A - SOT-223 STripFET POWER MOSFET
100

Top Sellers