Search
Filters

IRFI4019HG-117P

Part No : IRFI4019HG-117P
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 150V 8.7A TO-220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 26,080 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 8.7A
Maximum Rds On at Id,Vgs 95 mOhm @ 5.2A, 10V
Gate-Source Threshold Voltage 4.9V @ 50μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 810pF @ 25V
Maximum Power Dissipation 18W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5 Full-Pak
Win Source Part Number 1046925-IRFI4019HG-117P
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
IRFI4019HG-117P, produced by Infineon Technologies, is a transistor in TO-220-5 Full-Pak Through Hole package. The features include 150V drain-source breakdown voltage, 8.7A continuous drain current at 25°C ,4.9V @ 50μA gate-source threshold voltage. IRFI4019HG-117P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 8.7A
Maximum Rds On at Id,Vgs 95 mOhm @ 5.2A, 10V
Gate-Source Threshold Voltage 4.9V @ 50μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 810pF @ 25V
Maximum Power Dissipation 18W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5 Full-Pak
Win Source Part Number 1046925-IRFI4019HG-117P
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFI4019HG-117P
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
IRFI4019HG-117P Price

IRFI4019HG-117P Datasheet
IRFI4019HG-117P Application

IRFI4019HG-117P Replacement
IRFI4019HG-117P Pdf

IRFI4019HG-117P Pinout
IRFI4019HG-117P Image

IRFI4019HG-117P Picture
IRFI4019HG-117P In Stock

IRFI4019HG-117P Distributor
IRFI4019HG-117P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS 8-Bit Microprocessors
8
RF PLL Frequency Synthesizers | IC SYNTH PLL 550MHZ 20LFCSP
207
BNC (Male) To SMA (Male) Cable Assembly
5355
RELAY SSR SPST SGL 0.20A 6DIP
304
DIODE SCHOTTKY 20V 500MA SMINI2
100
Frequency Mixer WIDE BAND
5
DIODE SCHOTTKY 20V 3A DO214AB
2000
Chip Schottky Barrier Diodes - Silicon epitaxial planer type
6000

Top Sellers