Search
Filters

IRFP064VPBF

Part No : IRFP064VPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 130A TO-247AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.927
$57.810
65+
$1.631
$106.015
95+
$1.581
$150.195
135+
$1.532
$206.820
170+
$1.483
$252.110
225+
$1.334
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,123 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 6760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 78A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Win Source Part Number 1046979-IRFP064VPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Quantity per package 25
IRFP064VPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-247AC Through Hole package. The features include 60V drain-source breakdown voltage, 130A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFP064VPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 6760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 78A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Dimension TO-247-3
Win Source Part Number 1046979-IRFP064VPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Quantity per package 25
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFP064VPBF
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
IRFP064VPBF Price

IRFP064VPBF Datasheet
IRFP064VPBF Application

IRFP064VPBF Replacement
IRFP064VPBF Pdf

IRFP064VPBF Pinout
IRFP064VPBF Image

IRFP064VPBF Picture
IRFP064VPBF In Stock

IRFP064VPBF Distributor
IRFP064VPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 6VWM 10.3VC SMF
6000
8-bit MCU for automotive with single voltage Flash/ROM memory, data EEPROM, ADC, 5 timers, SPI
62
DIODE GEN PURP 400V 1A PMDU
5895
Dual rectifier diodes ultrafast
598
Voltage regulator diodes
850
CONN HEADER 26POS .100 R/A 15AU
3

Top Sellers